Supply Chain
-
New position sensor for robotics and other precision industrial and military applications
The rotational absolute magnetic kit encoder uses advanced contactless technology to achieve greater than 13-bit accuracy, 19-bit resolution and greater than 16-bit repeatability.
-
High-temperature TRIAC thyristor series helps designers improve thermal management
The thyristors are designed for use as semiconductor switches in appliances and equipment powered by line AC voltages up to 250 V RMS.
-
Blacker blacks, sharper contrast with mini-LED display
Mini-LED technology aims to improve image quality by improving local dimming. Better local dimming improves contrast between bright and dark sections — the contrast ratio — thereby improving image quality.
-
Highly engineered optical films for mobile electronics and display systems
A backlight only transmits 8% of generated light through a display. With a demand for large, high-resolution displays and the need to meet Energy Star 8.0 regulations, manufacturers must rely on advanced optical film solutions to innovate electronics displays.
-
Littelfuse Inc. offers protection for 10 Gbe high-speed differential data lines
Littelfuse Inc. has announced a series of low capacitance TVS Diode Arrays (SPA diodes) optimized to protect high-speed differential data lines from electrostatic discharge (ESD), cable discharge events (CDE), electrical fast transients (EFT) and lightning-induced surges, keeping network communications reliable by safeguarding signal integrity.
-
Watch: New AR headset does not cause nausea or eyestrain
Researchers from the University of Cambridge’s Center for Advanced Photonics and Electronics (CAPE) have created a new augmented reality (AR) head-mounted display (HMD) that does not cause eye strain or nausea, also called cybersickness, even after hours of use.
-
VR could be used in pain management
A new study from the Cedars-Sinai Health System found that virtual reality (VR) could be used to reduce pain as part of inpatient pain management.
-
GaN technology to upgrade U.S. Army radar system
Lockheed Martin selected the gallium nitride modules for production of the U.S. Army’s Q-53 radar system.
-
UMC gets final approval to acquire Mie Fujitsu foundry
The move will help the company diversify 300 mm wafer capabilities in Asia.
-
New Schottky bridge rectifiers in low-profile, dual-flat, no-leads configuration
The full wave bridge rectifiers utilize individual glass passivated die to reduce leakage and improve performance and reliability.
-
Cinch Connectivity Solutions announces addition to the Johnson™ SMPM connector series
The new coax connector is designed for very high frequency applications where space limitation and package density are critical.
-
All-in-one environmental smart sensor introduced for the industrial IoT
The sensor can be used for a variety of environmental monitoring and applications in the field.
-
Mixed mode option for digitizers and arbitrary waveform generators
The optional module for Spectrum's range of 16-bit digitizers and arbitrary waveform generators adds 16 synchronous digital lines to analog data.
-
Sub-PMICs reduce size in new mobile processors
The small form factor allows for use of smaller external components.
-
New proximity sensor provides sensing distance up to 30 cm
The device combines an infrared emitter, photo detectors for proximity, amplifiers and analog-to-digital converter circuitry into a single package.
-
Transphorm adds two more GaN FETs to its Gen III product line
The new 650 V surface mount devices are available in two versions and offer an on-resistance of 72 milliohms.
-
Environment sensors are critical for smart factories, manufacturing and the IoT
As environmental monitoring has increased, sensors have become essential for applications such as monitoring temperature and humidity for the Industrial IoT (IIoT), logging data records and quality management in smart factories, monitoring living spaces as part of a security system, detecting weather changes for both industry and the home, and much more.
-
Cinch Connectivity Solutions expands the Johnson™ 2.92 mm connector series
The new connectors provide additional board option thicknesses of .016 in, .042 in, .062 in and .093 in.
-
New Yorker Electronics releases new Lite-On glass passivated bridge rectifiers
The new rectifiers are an ideal choice for server, telecom, data center, industrial, lighting and home appliance applications.
-
Time domain simulation of electrostatic discharge testing
Electronics manufacturers go to great lengths to properly shield sensitive components and to design systems capable of reducing, dissipating and neutralizing static charge.