Semiconductor Equipment

Littelfuse Inc. offers protection for 10 Gbe high-speed differential data lines

04 October 2019

Littelfuse Inc. has announced a series of low capacitance TVS diode arrays (SPA diodes) optimized to protect high-speed differential data lines from electrostatic discharge (ESD), cable discharge events (CDE), electrical fast transients (EFT) and lightning-induced surges, keeping network communications reliable by safeguarding signal integrity.

The company said its SP3384NUTG series can protect up to four channels against up to 15 A (IEC 61000-4-5 second edition) and up to ±30 kV ESD (IEC 61000-4-2) and is available in a compact μDFN package. The combination of low capacitance and low clamping voltage makes the SP3384NUTG a robust protection solution for 2.5G/5G/10G Ethernet high-speed data interfaces without signal degradation, resulting in high reliability for a variety of applications.

Typical markets and applications for the SP3384NUTG series TVS diodes include:

  • Datacenter and telecom — 2.5G/5G/10G Ethernet, WAN/LAN equipment, 5G wireless backhaul
  • Industrial — Low-voltage differential signaling (LVDS) interfaces, integrated magnetics
  • Consumer electronics — desktops, servers and notebooks

“Building upon similar footprints in 1GbE and 5GbE applications, the SP3384NUTG expands our portfolio to fill a market need for ultra-strong ESD and surge protection for today’s fastest 10GbE consumer ethernet solutions,” said Tim Micun, director of business development, TVS diode arrays (SPA diodes). “It is also packaged in a compact configuration that is familiar to the datacenter, telecom and consumer electronics industries.”

According to Littelfuse, the SP3384NUTG series TVS diode arrays offer the following key benefits

  • Low capacitance (0.5 pF per I/O) and low clamping voltage (4 V at Ipp = 1 A) preserves signal integrity and minimizes data loss while offering a more robust device against electrical threat
  • Compact μDFN packaging (3.0 x 2.0 mm) is optimized for protection of high-speed differential data line
  • Provides protection for two differential data pairs (four channels) against up to 15
  • Exceeds the maximum IEC standards requirement for ESD protection, ensuring product reliability

The SP3384NUTG 3.3 V 15 A series is provided in tape and reel format in quantities of 3,000. Sample requests can be placed through authorized Littelfuse distributors worldwide. For a listing of Littelfuse distributors, please visit Littelfuse.com.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 1 comment

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Re: Littelfuse Inc. offers protection for 10 Gbe high-speed differential data lines
#1
2019-Dec-13 11:33 PM

a very detailed and meticulous lesson, it really has a lot of values, I will learn a lot thanks basketball legends

Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement