Supply Chain
-
An electromagnetic compliance troubleshooting kit that fits under the Christmas tree
A new book helps engineers troubleshoot testing services for EMC.
-
SSD controller helps accelerate development of data center devices
Silicon Motion’s new controller features up to 16 TB with 16 NAND flash channels.
-
CXL 2.0 can shorten system-on-chip verification through testing
Synopsys has released an iteration of the verification software for next generation SoCs.
-
Testing system shifts autonomous mobility into next gear
National Instruments’ equipment used to test mmWave for the automotive market.
-
Qorvo, Globalfoundries secure US government electronics contracts
The two manufacturers were awarded contracts for a prototyping center and microelectronics production.
-
Video: New digital front-end platform for 5G radios
The adaptive radio platform combines flexibility for evolving 5G standards and a hardened radio digital front-end for performance, power and cost effectiveness.
-
Optics firm advances rapid COVID-19 point-of-care testing
Gray Optics is designing custom optical systems that support rapid testing based on molecular, antigen or antibody detection.
-
Dialog Semiconductor unveils SLG47004 GreenPAK first fully programmable advanced analog system IC
The solution integrates operational amplifiers and digital rheostats, allowing for unique custom analog integrated circuits.
-
Major European conference goes virtual a second time
The EDA event will feature keynote speakers from academia and industry.
-
Smart shunt solution outshines hall effect sensors
Riedon’s product line of current-sensing modules are designed to combine attributes of passive shunt resistors.
-
Heilind Electronics now stocking Telaire T3022 series CO2 sensors
The series produces an I2C digital output and is designed to meet the needs of original equipment manufacturers seeking low-cost sensor installation.
-
Watch an interactive 4K holographic video display
A thin, interactive holographic display that can be viewed from a wide range of angles has been developed.
-
MinE-CAP IC cuts power adapter size by up to 40%
The device reduces the input bulk capacitor size, reduces in-rush current by up to 95% and eliminates the need for negative temperature coefficient thermistors.
-
Video: SKY5 mid- and high-band front-end module for 3G, 4G and 5G applications
The module meets 5G NR and LTE advanced requirements where wider bandwidth and carrier aggregation are used for higher data rates.
-
Watch: Brain-computer interface benefits paralyzed patients
A stent-based electrode implanted as a brain-computer interface enabled two patients with severe paralysis to resume many daily tasks.
-
Putting smart textiles through the wringer
Can a highly resilient sensor withstand the stresses of clothing?
-
ST develops sensing solutions for IoT, wearables and connected PCs
The software will work with ST’s MEMS that Qualcomm is using for its 5G mobile platforms.
-
New GaN FETs deliver double power density with 99% efficiency
New high-reliability FETs for EVs and industrial applications.
-
Qorvo to build RF semiconductor packaging center for US government
The $75 million deal will be for U.S.-based defense and commercial builders of RF products.
-
Industry's first AEC-Q101 qualified 60 V MOSFET in the PowerPAK SO-8L dual asymmetric package
The compact 5 mm by 6 mm device saves space and increases efficiency in switch mode power supplies for automotive applications.