Electronic components distributor Heilind Electronics is now stocking Amphenol Advanced Sensors’ Telaire brand T3022 series sensors. This recent addition to Heilind’s diverse portfolio of carbon dioxide (CO2) sensing technologies produces an I2C digital output and is designed to meet the needs of original equipment manufacturers seeking low-cost sensor installation.
The robust T3022 line features an IP65-rated enclosure and extended operating temperature range. The series
Source: Heilind Electronicsis also highly flexible: The CO2 sensing platform is compatible with a variety of microprocessor devices, and the units integrate into environmental monitoring and control systems via I2C serial communication protocols.
The sensors utilize Telaire’s non-dispersive infrared measuring technology and are shipped factory-calibrated with integrated mounting tabs and a lifetime calibration warranty. Telaire’s patented ABC Logic software can also be used to automate calibration in most applications.
T3022 series sensors provide low-cost, high-performance sensing in a variety of applications, including air-air heat exchanger volume control, residential demand-based ventilation, self-contained ventilation system control and HVAC control.