Home
-
Noise Filter Operates From 700 MHz to 2.5 GHz
TDK’s MAF1005G noise suppression filter features a high attenuation of cellular bands from 700 MHz to 2.5 GHz and can suppress the spurious emissions from these bands by up to 50 dB.
-
Hirose, Harting Team Up on 10 Gbit Ethernet Connector Standard
Hirose Electric and Harting Electronics are leveraging their strengths in interconnection technology to develop a 10 Gbit ethernet connection standard.
-
Dynamic Range and Gain Control: Simple Definitions, Complex Implications
The maximum/minimum ratio of a signal can be extremely wide, so there are special considerations when dealing with wide dynamic ranges.
-
Zinc-Ion Battery Developed for Grid Energy Storage
A newly developed zinc-ion battery could better enable power grids to store renewable energy.
-
Ultrasound Triggers Brain Function in Comatose Man
Ultrasonic pulsation used to stimulate brain function in comatose patient.
-
TI Adds Wi-Fi to Electric Vehicle Charging Stations
A new reference design allows for remote monitoring and control over the charging of vehicles.
-
Strides in Soft Robotics
Soft robots have become an area of interest due to the fact that they would make possible tasks and environments previously unachievable by traditional and rigid robotic systems.
-
SimpliPhi Releases Plug-and-Play Energy Storage System for Hawaii
The system works with new or existing solar installations to reduce energy costs and provide power during outages.
-
nuTonomy Begins Self-Driving Car Trials in Singapore for “Robo-Taxis”
The trial will offer no-cost rides to select residences in a self-driving electric vehicle.
-
Making Food Appear Fresher Through LED Lighting
Lumileds FreshFocus technology aims to showcase fruit, vegetables and other food in its freshest, most appealing state.
-
Kwikset Rolls Out Second Generation Smart Locks
The Smart Home application allows homeowners to lock and unlock doors with the touch of a finger.
-
Frequency Dividers Cover 0.5 to 18 GHz Range
Pasternack’s new line of high-reliability?frequency dividers cover wide frequency bandwidths from 0.5 to 18 GHz and are available?in 2, 4, 5, 8 and 10 divide-by-prescaler configurations.
-
Soft 3D-Printed "Octobot" Contains Absolutely No Rigid Electronics
The small, 3-D-printed robot, which the team calls “octobot,” paves the way for a new generation of entirely soft, autonomous machines with the potential to change the way humans interact with machines.
-
Open-Frame AC/DC Supply Produces 250 W
The CPS-250M open-frame power supply from Artesyn Embedded Technologies delivers 250 W in an industry-standard 2 x 4 in. form factor.
-
Linear Current Regulators and Controllers Control Automotive LED Lights
The A6274 and A6284 linear current regulators offer pre-regulator gate drive that minimizes power losses to extend output power capability.
-
High-Voltage Capacitors Are Good to 200° C
Kemet’s HV-HT surface mount multilayer ceramic capacitors are now offered in EIA 2824, 3040, 3640 and 4540 case sizes.
-
Zinc-Ion Batteries Cut Costs for Grid Energy Storage
Researchers from the University of Waterloo have developed a long-lasting zinc-ion battery that’s 50% cheaper than current lithium-ion batteries.
-
Hermetically Sealed Relays Handle Difficult Loads
TE Connectivity's CII FC-325 Series three-pole, 25 A, non-latching relays are designed to stand up to harsh environments in aerospace, defense and marine applications.
-
Smart Microphones Usher in an Era of “No-interface” Devices
Advances in smart microphones lay the groundwork for a major transformation in user interfaces. With tens or hundreds of smart devices predicted to populate the home, the time has come to embrace a more “universal” interface — voice.
-
Samsung Unveils Two Curved Gaming Monitors
The monitors include quantum dot and AMD’s FreeSync technologies.