Aerospace

Magnetic Speed Sensor IC Is Surface Mountable

01 July 2016

In response to market requests for a highly integrated speed sensor with advance algorithm PCB-mounted systems, Allegro has released the A1667 in a surface-mount SOIC-8 package. This device provides a user-friendly solution for highly compact ring magnet applications utilizing PCB mounting. This sensor is ideal for applications such as automotive transmissions and industrial equipment.

Allegro A1667 speed sensor in surface-mount SOIC-8 package. Source: Allegro Allegro A1667 speed sensor in surface-mount SOIC-8 package. Source: Allegro

The sensor IC incorporates a dual-element Hall IC that switches in response to differential magnetic signals created by a ring magnet. The IC contains a sophisticated compensating circuit designed to eliminate the detrimental effects of magnet and system offsets. Digital processing of the analog signal provides zero-speed performance independent of air gap as well as dynamic adaptation of device performance to the typical operating conditions found in automotive applications (reduced vibration sensitivity).

High-resolution peak-detecting DACs are used to set the adaptive switching thresholds of the device. Hysteresis in the thresholds reduces the negative effects of any anomalies in the magnetic signal associated with the targets used in many automotive applications. The open-drain output is configured for three-wire applications.

In addition to the eight-pin SOIC surface-mount package (suffix L), the A1667 is also available in a four-pin SIP through-hole package (suffix K). Both packages are lead free with 100% matte–tin-plated lead frames.

The A1667 (eight-pin SOIC) is priced at $0.941 in quantities of 1,000.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement