Industries
-
Selecting the right tool for laser triangulation
The pinpoint accuracy of laser sensors makes them an invaluable tool for industrial measurement tasks. The key concept is triangulation, which makes use of a sensor equipped with a laser diode, a receiver element and a filtered, multi-lens optical system.
-
Upgraded Vishay Power MOSFET is improved for automotive applications
The 40 V automotive grade MOSFET provides lower thermal resistance and a lead frame for extended board-level reliability.
-
Qualcomm launches IoT-as-a-service platform
Designed for digital transformation of smart cities and smart connected spaces.
-
UK self-driving testing center to simulate real-world scenarios
New facility will advance automated smart parking, ADAS, connectivity and city-wide transportation technology.
-
Minimizing harmonics in electrical generation
Harmonics develop when the current or voltage waveform is not following the pure sine wave shape.
-
TRACO Power’s TPI series AC/DC power supplies available from Sager Electronics
The AC/DC open frame power supplies have been designed with robust performance for industrial markets where a cost-efficient solution is critical.
-
First four-quadrant silicon PIN photodiode in surface-mount package, qualified for automotive applications
For small signal detection, the AEC-Q101 qualified device in an opaque package delivers excellent signal to noise ratio and virtually no tolerance between segments.
-
Qorvo introduces multi-time programmable family of PMICs
The devices can be used in SSD cards, computer vision, smart homes and more.
-
How 5G NR helps IoT
We are still waiting for the benefits of 5G NR to come true someday, such as downloading an entire movie in a few minutes rather than hours.
-
Littelfuse expands PolySwitch Low Rho SMD series with 23 new ratings
The new ratings are available with a lower resistance of 1 mOhm, hold currents from 0.75 A to 9.0 A and a maximum voltage from 6.0 V to 24 V.
-
Video: Ultra-low power edge computing LoRa BLE connectivity for IoT in a single package module solution
The module offers ultra-low power consumption in all application states including computing, transmitting, receiving or deep sleep.
-
Video: CO2 sensors for safe cold storage of COVID-19 vaccines
The use of dry ice to preserve vaccine efficacy can result in hazardous carbon dioxide concentrations, underscoring the need for safety monitors and alarms.
-
New power type solid state relay delivers high DV/DT and high blocking voltage
The relays offer AC and DC outputs with a variety of available voltage options for security, industrial, high power equipment and HVAC applications.
-
New record for 5G mmWave distance achieved at 4 miles
TIM, Ericsson and Qualcomm test fixed wireless access speeds at 1 Gbps.
-
5G adoption is accelerating but cybersecurity concerns remain
Deloitte tracks the cyber threat of the next generation wireless technology.
-
Flat aluminum electrolytic capacitors withstand 150° C and 80 g vibration
With a life rating of 3,000 hours at 150° C, the series is poised to replace banks of costly wet tantalum capacitors.
-
Watch: Remote sensing under the sea with light and sound
The Photoacoustic Airborne Sonar System combines light and sound to enable high-resolution mapping of deep ocean regions.
-
Material can gather solar energy in the summer and store it for winter
The new material can store energy for four months at room temperature.
-
Heilind Electronics introduces Amphenol Procom rugged omnidirectional antennas
The 4200 series antennas feature a center-fed dipole design and feed network to achieve a stable radiation pattern across a wide bandwidth.
-
Study: Total mass of e-waste has declined since 2015
This finding has major implications for the effectiveness of e-waste recycling laws.