Power

Flat aluminum electrolytic capacitors withstand 150° C and 80 g vibration

07 December 2020

Cornell Dubilier Electronics Inc. has expanded its line of high performance flat electrolytic capacitors with the NHR series. Able to withstand operating temperatures from -55° C to 150° C, NHR capacitors are constructed with rectangular stainless-steel cases and laser-welded covers and have near-hermetic seals to prevent dry-out.

These capacitors have a 3,000-hour life at full-rated conditions and stand up to 80 g vibration to meet the most demanding military, aerospace, industrial and down-hole applications. Type NHR is a spin-off of the company’s Flatpack series that has been proven in military and aerospace applications for nearly 30 years.Source: Cornell Dubilier Electronics Inc.Source: Cornell Dubilier Electronics Inc.

“Our NHR Flatpack technology offers exceedingly long life at high temperatures for critical applications that previously have been the domain of wet-tantalum capacitors,” said Mario DiPietro, product manager for Cornell Dubilier. “Their high-capacitance density at high voltage and temperature solves many of the problems faced by engineers designing circuits for extreme environments.” The company claims considerable success in helping customers replace large series-parallel banks of wet tantalum capacitors with fewer components, saving them valuable space, weight and cost.

Components within the NHR series are available from 75 V DC through 300 V DC with capacitance values ranging from 60 µF to 960 µF. There are four case lengths available in 0.5 in. increments from 1.5 in. to 3.0 in, and all cases measure 0.5 in. thin by 1.0 in. wide. The series has been tested for altitudes up to 80,000 ft.

Potential applications include any high-performance circuits that require large capacitance bulk storage and filtering at high temperatures. These include power supplies and inverters for avionics, military electronics and such energy industry applications as down-hole recording devices.

To contact the author of this article, email shimmelstein@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement