Electronics and Semiconductors

First four-quadrant silicon PIN photodiode in surface-mount package, qualified for automotive applications

09 December 2020

The Optoelectronics Group of Vishay Intertechnology Inc. has launced the industry’s first four-quadrant silicon PIN photodiode in a standard surface-mount package, qualified for automotive applications. Combining high photo sensitivity with low 0.1% crosstalk and virtually no tolerance between its segments, the Vishay Semiconductors K857PE enables a variety of sensor and control applications for the automotive, consumer and industrial markets.

The AEC-Q101 qualified device features four monolithic PIN diodes — each with an active area of 1.6 mm2 — integrated into a single 4.72 mm by 4.72 mm by 0.8 mm top-view, surface-mount package. The sides of the K857PE package are opaque, which eliminates stray light irradiating the photodiodes, resulting in excellent Source: Vishay Intertechnology Inc.Source: Vishay Intertechnology Inc.signal to noise ratio. The linear photo response enables small signal detection for automotive rain/light sensors, industrial automation systems, laser beam alignment and virtual reality applications.

Built on epitaxial technology, the photodiode offers a wide sensitivity range from 690 nm to 1050 nm, with 8.5 µA reverse light current per segment at irradiance (Ee) = 1 mW/cm2 and an 850 nm wavelength. The device features a daylight blocking filter, ± 60° angle of half sensitivity and operates over a temperature range of -40˚ C to 110˚ C. RoHS-compliant, halogen-free,and Vishay Green, the K857PE offers a floor life of 168 hours in accordance with J-STD-020.

Samples of the new four-quadrant photodiode are available now with lead times of 10 weeks for production quantities. Pricing for U.S. delivery starts at $1.10 per piece in 1,000-piece quantities.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement