Power

TRACO Power’s TPI series AC/DC power supplies available from Sager Electronics

09 December 2020

Sager Electronics, a North American distributor of interconnect, power and electromechanical components and provider of value-add solutions, is now stocking TRACO Power’s 30 W, 65 W and 125 W TPI series of power supplies.

TRACO Power's TPI 30, TPI 65, TPI 125 series are AC/DC open frame power supplies that have been designed Source: Sager ElectronicsSource: Sager Electronicswith robust performance for industrial markets where a cost-efficient solution is critical. These ultra-compact products extend the existing TPI series range and include an extended operating temperature range from -40° C ~ 85° C, a 3000 V AC reinforced isolation system, 120% to 130% peak load operation, ErP compliance with low no-load input power and high efficiency up to 94%, Internal Class B Filter, IEC/EN/UL 62368-1 safety approvals, and are protection class II prepared — no safety ground required.

The series’ high reliability is made possible by the use of industrial high-quality grade components and excellent thermal management, making them an ideal solution for demanding industrial devices and space critical applications.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement