Industrial Electronics

Littelfuse expands PolySwitch Low Rho SMD series with 23 new ratings

08 December 2020

Circuit protection, power control and sensing solution provider Littelfuse Inc. has announced an additional 23 new ratings in the PolySwitch® Low Rho SMD series of polymeric positive temperature coefficient (PPTC) devices. The new ratings are available with a lower resistance of 1 mOhm, hold currents from 0.75 A to 9.0 A and a maximum voltage from 6.0 V to 24 V all in surface mountable sizes from 0402 to 2920. These additions make the Low Rho SMD series the broadest PPTC portfolio currently available.

The PolySwitch Low Rho SMD resettable PPTCs provide robust overcurrent protection for electronics applications where ultra-low internal resistance, ultra-low voltage drop and automatic resettable protection are desired.Source: Littelfuse Inc.Source: Littelfuse Inc.

Typical markets and applications for the Low Rho resettable PPTCs include:

  • Consumer electronics
  • Mobile and wearables
  • Servers and computing equipment
  • Portable medical devices
  • USB Type A and Type B ports
  • Lithium batteries

Key benefits of the series, which is available in tape and reel format, include less power dissipation resulting from ultra-low internal resistance and the ability to fit compact designs where PCB space is very limited via surface mount sizes from 0402 to 2920 and very thin profile. The devices are designed to aid compliance with industry standards via UL and TUV certifications and are RoHS compliant, lead free and halogen free.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement