Home
-
Space-rated active optical cable: Mission-critical reliability through extensive analyses and rigorous testing
Increasing data requirements on spacecraft are driving the need for high-speed, on-board networks. A critical component of these satellite networks is the high-bandwidth cable carrying data signals between modules.
-
Bel Magnetic Solutions announces dual, stacked port 1G 30 W and 60 W PoE MagJack ICMs
Two RJ45 Ethernet ports are combined into one magnetic connector that can be used to safely inject 30 W or 60 W of power.
-
5G subscribers set to rise to 1.1 billion by 2023
The rise is considerably more than 4G for the same time period.
-
DroneShield and Bosch make deal for counter-drone products
The deal will include drone deterrents to be offered in Bosch’s security and safety program.
-
UPS wants FAA-approval to begin wide-scale drone delivery operations
A certification would allow the delivery giant to operate drones day and night.
-
Altech introduces new IN65 series of standard limit switches
The modular design offers application flexibility and ease of use for a wide range of position monitoring, product control and safety applications in industrial automation processes.
-
Guerrilla RF announces significant expansion of its automotive qualified product portfolio
Applications for these products include DAB, emergency calling systems, GPS and SDARS satellite radio antenna systems.
-
‘Universal-input’ power supplies address world-wide challenges
Universal power supplies that operate across a wide input range greatly simplify product design, manufacturing, supply chain and long-term support, while also meeting many regulatory requirements.
-
Report: Apple may buy Intel’s 5G modem business
The move may add to Apple’s decision to manufacture its own chips for 5G iPhones.
-
High-input-voltage DC-AC inverters deliver 800 VA, three-phase sine wave output
The CTPH 800-F7W inverters are suitable for applications that require a high-input-voltage, three-phase solution with low start-up current.
-
First self-driving car valet without human supervision approved
Bosch and Daimler will install the automated parking system in a parking garage in Stuttgart, Germany.
-
Far-field two-mic developer kit introduced for Amazon Voice Service
The kit can be used for smart TVs and STBs.
-
Vishay's smallest, auto-grade IHLP inductors yet
The AEC-Q200 qualified devices feature operating temperatures as high as 155° C and profiles as low as 1.0 mm.
-
Ericsson and Swisscom make first 5G data call using 5G radio dots
The technology can connect offices together with fast data speeds.
-
Amazon’s new robotic fulfillment centers will create 2,500 jobs
The facilities will ship books, electronics and toys.
-
5G: The good, the bad and the unexpected
Deployments are happening quickly, but coverage remains spotty in most regions.
-
2020 Olympics to deploy robot mascots and games assistants
Ahead of the 2020 Tokyo Olympics, organizers are debuting robots that will assist athletes, spectators and officials at Olympic venues as part of the 2020 Olympics Robot Project.
-
Guerrilla RF releases initial power amplifier products
The new power amplifiers feature industry-leading saturated efficiency ideal for challenging GPS, RFID, ISM and automatic meter reading applications.
-
Electrical engineers unveil 'beyond 5G' wireless transceiver
The 4.4 mm2 wireless silicon chip boosts radio frequencies into the 100 GHz range, four times the speed of the 5G wireless communications standard.
-
Copper Mountain Technologies announces strategic relationship with National Instruments
National Instruments will be the exclusive channel for purchasing Copper Mountain Technologies’ PXI compatible VNAs.