Industries
-
Implanting Solar Cells Under the Skin
A recent study by Swiss researchers has determined that implanting photovoltaiccells under the skin of patients would be a viable method for keeping medical implants in continuous operation.
-
Don’t Expect Delivery Drones Anytime Soon
New research from Gartner says delivery drones will amount to less than 1 percent of the commercial market by 2020.
-
Sager Stocking Schurter IEC Inlets
Sager Electronics is offering Schurter’s Polarized IEC Appliance Inlets for Class II Protection.
-
Multilayer Organic Filters Suit Wireless Apps
AVX’s HF Series of MLO high pass filters help engineers integrate high quality passive printed elements in thermally matched surface-mount packages.
-
Voltage Detector Chip Allows Batteries in Sensors to Last Longer
The chip requires only a few picowatts of power to activate other circuits
-
Diagnostic Lab on a Chip Produced for Mere Penny
An inexpensive, inkjet-printed lab on a chip could be a boon to healthcare delivery in developing nations.
-
Perform Complex Operations – in Hardware or Software?
Getting a system to execute a suite of operations used to rest primarily with the hardware. Today, embedding those functions in software offers numerous advantages.
-
Smart Home Start-up Launches Smartphone-less Lighting Platform
Homeowners use voice, motion and touch activation to command music, climate and other common devices inside the house.
-
Intel to Invest $7 Billion in New Chip Fab
The facility will produce microprocessors for use in data centers and the Internet of Things
-
Wide Input DC/DC Converter Powers Railway Apps
With greater than 10:1 input voltage range, supply is suited for railway applications.
-
Tiny, Sticky Insect Drones Could Be the Future of Pollination
In Japan, researchers are working to pollinate lilies with insect-sized drones .The undersides of these artificial pollinators are coated with horse hairs and an ionic gel that’s sticky enough to pick up pollen from one flower and drop it onto another.
-
Using Augmented Reality for Physical Security Training
Sandia National Laboratories uses new technologies to better prevent theft and sabotage of nuclear material.
-
600 V MOSFET Lowers Conduction, Switching Losses
Superjunction device provides industry’s lowest RDS(ON)*Qg FOM for telecom, industrial and enterprise applications.
-
PoE Controller IC Delivers Power Plus Sequencing, Protection
The LTC4279 is an efficient power-supply IC for Power over Ethernet up to PoE++, while also meeting the complex protocol and protection requirements.
-
3-D printed Robotic Finger Has a Sense of Touch
A decade in the making, a 3-D printed robotic finger has a human-like sense of touch
-
Video: Watch a Bat Bot Mimic the Flight Performance of Biological Bats
The robot features dynamic win articulations and wing conformations similar to those found in biological bats
-
Video: DARPA Creates Drone-Catching Portable Rail
The prototype could be used to launch unmanned aircraft from trucks, ships or fixed bases
-
Google, BMW and Lowes Invest in Metal 3-D Printing Start-up
Desktop Metal has raised $45 million in order to scale production of a product slated for launch later this year
-
Prototyping Service Offers Two-Week Turnaround
Proto Labs is now offering insert molding with a 15-day or less turnaround.
-
100 A POL Converter has PMBus™ Communication
TDK-Lambda’s iJC series non-isolated, point-of-load DC-DC converters comply with the PMBus™ and feature digital control.