Industrial Electronics

Acopian introduces low profile AC-DC power supply rated up to 900 W

21 August 2025

Acopian Power Supplies has launched higher power LP2 switching power supplies rated up to 900 W. Models are available in both single and wide-adjustment DC output voltages ranging from 5 V DC to 125 V DC and 0-5 V DC to 0-125 V DC and up to 900 W.

All models are voltage and current programmable. In addition, these units are constant current controllable and can also be controlled from 0 V and 0 A to their rated output. All models have been tested toSource: Acopian Power SuppliesSource: Acopian Power Supplies run off GFCI circuits.

These switching power supplies are highly configurable. Standard features include but are not limited to universal input (90 V AC to 265 V AC) or they can operate off DC input (110 V DC to 350 V DC); PFC, output enable, constant voltage and current modes, voltage and current monitor terminals and programming capabilities, short circuit and overload protection, touch-safe pluggable connectors, remote sensing, ‘V ok’ signal monitoring and ‘Soft start’ operation.

Optional features include N+1 redundancy/paralleling up to four like models, alarm with relay contacts and moisture/fungus proofing.

Models can be convection cooled (600 W) or fan cooled (900 W).

These power supplies are ideal for use in test equipment, analog systems, power, military, aerospace, manufacturing, controls, medical, aviation, R&D applications and more.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement