Acopian, a designer and manufacturer of standard, modified-standard and custom power supplies, launched their encapsulated wide input DC to DC converter line of power supplies rated up to 60 W. Wide-range DC inputs are set at 9 V DC to 18 V DC, with output voltages ranging from 3.3 V DC to 48 V DC and up to 8 A.
Threaded mounting holes permit the converters to be mounted to a chassis, cabinet wall or bracket, and they
Source: Acopiancan be DIN RAIL mounted or they may be used on a test bench or tabletop. Touch safe terminal blocks provide easy connection without the need for sockets or soldering. Input/output isolation prevents ground loops, and permits the use of inputs of either polarity. Outputs of single output models may be used in either polarity and floated up to 500 V above the input.
Standard features include overvoltage internal protection, input/output isolation, short circuit protection and the ability to operate in series. Optional output indicator (DC ON LED) and voltage adjust potentiometer are also available. Thermal protection and rugged encapsulated construction assure years of reliable service.
These DC to DC converters are suitable for use in a broad range of applications including automotive, automated test equipment, original equipment manufacturing, military and industrial/manufacturing applications.