Industrial Electronics

Acopian launches Infinity high power linear rack and benchtop power supplies

20 February 2023

Acopian, a designer, manufacturer and distributor of standard, modified-standard and custom power supplies, launched their high-power linear Infinity rack and benchtop power supplies rated up to 1,200 W. DC single/nominal output voltages range from 3.3 V DC to 150 V DC and up to 150 A (1,200 W). All voltages are available in 2U, 3U and 4U high configurations.

These linear power supplies are highly configurable. Standard features include, but are not limited to, remote sensing, open sense protection, isolated output, internal electromagnetic interference filtering, no minimum load requirements, short circuit and overload protection with enhanced surge capabilities, front panel AC input power switch with indicator, overtemp protection on heat sinks and thermostatically controlled fans.

Source: AcopianSource: Acopian

Optional features include selecting the desired AC input voltage, voltage output adjust and current limit adjustments, inhibit or enable, voltage and current monitoring, latching overcurrent control, Ethernet/USB/RS232/RS485 digital interfaces, output blocking protection diode, high frequency pulsed load filtering, series operation diode capability, alarm with relay contacts options, front panel mounted LED output indicator, temperature monitor, handles, chassis slides, digital voltage and current meters and more.

Linear operation minimizes output noise, making these power supplies ideal for use in test equipment, analog systems, controls, medical, aviation and R&D applications.

While firm pricing is determined according to customers' specifications, prices for Acopian's Infinity rack and benchtop power supplies start at $2,700 per unit. All units come with a five-year warranty.

All Acopian products are designed and built in the U.S.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement