Acopian has expanded their high-power linear rack and benchtop power supplies rated up to 1,200 W. Models now include DC wide-adjustment output voltages ranging from 0 to 5 V DC to 0 to 150 V DC and up to 1,200 W. All voltages are available in 2U, 3U and 4U high configurations.
All models are voltage and current programmable. In addition, these units are constant current controllable and can also be controlled from 0 V and 0 A to their rated output.
These linear power supplies are highly configurable. Standard features include, but are not limited to remote sensing, open sense protection, isolated output, internal electromagnetic interference filtering, no minimum load requirements, short circuit and overload protection with enhanced surge capabilities, front panel AC input power switch with indicator, overtemp protection on heat sinks and thermostatically controlled fans.
Source: Acopian
Optional features include selecting a desired AC input voltage, voltage output adjust and current limit adjustments, inhibit or enable, voltage and current monitoring, latching overcurrent control, Ethernet/USB/rs232/rs485 digital interfaces, output blocking protection diode, high frequency pulsed load filtering, series operation diode capability, alarm with relay contacts options, front panel mounted led output indicator, temperature monitor, handles, chassis slides, digital voltage and current meters and more.
Linear operation minimizes output noise, so these power supplies are ideal for use in test equipment, analog systems, controls, medical, aviation and research and development applications.