Audio and Video

LG Expands Range of 'Ultra' Monitors for Work, Play

21 December 2018

One monitor with a 49-inch display designed for business professionals, and another with a 38-inch display designed for gamers will be among the line of “Ultra” monitors to be unveiled at CES 2019 by LG Electronics.

49-inch LG UltraWide Monitor. Source: LG Electronics49-inch LG UltraWide Monitor. Source: LG Electronics

For work

With its cinematic scale intended to replace the need for multi-screen setups, the 49-inch UltraWide (model 49WL95) is made with professionals in finance, IT, digital design and architecture in mind. Additional features include:

  • 5120 x 1440 dual Quad High Definition (QHD) resolution to provide double the pixel count of two 27-inch QHD screens combined
  • 108 pixels per inch pixel density for increased document readability
  • accurate color reproduction to cover 99 percent of the sRGB color space
  • support for High Dynamic Range (HDR) 10 and 4K resolution for video and images
  • curved screen with 32:9 aspect ratio to heighten user’s sense of immersion
  • Picture by Picture (PBP) mode for side-by-side viewing of content from multiple applications or external sources
  • Dual Controller Software for controlling several devices with a single keyboard and mouse

38-inch LG UltraGear Gaming Monitor. Source: LG Electronics38-inch LG UltraGear Gaming Monitor. Source: LG Electronics

For play

On the gaming side, the 38-inch Nano IPS UltraGear Gaming Monitor (model 38GL950G) offers the following features:

  • 3840 x 1600 WQHD+ resolution
  • 144Hz refresh rate and 2m/s response time to enable fast and fluid gaming
  • 98 percent coverage of the DCI-P3 color gamut
  • support for NVIDIA G-SYNC to reduce “screen tearing”
  • curved screen with 21:9 ultrawide ratio
  • Sphere Lighting with six color settings to allow users to create a unique ambiance that complements games or movies

CES 2019 runs Jan. 8-11, 2019, at the Las Vegas Convention Center. The LG booth will be located in Central Hall No. 11100.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement