Audio and Video

This sensor knows where 10 people are in a room

18 September 2026
The FP400 device can sense up to 10 people simultaneously in one room and can be placed on a ceiling, wall or corner. Source: Aqara

Looking to improve how smart home devices detect human presence, position and even micro-movements, Aqara has launched a spatial, multi-protocol, multi-sensor device powered by 60 GHz millimeter wave (mmWave) radar.

Called the FP400, the device combines spatial sensing with purported AI-powered environmental understanding. It uses these technologies for multi-person sensing and precise real-time tracking and occupant counting for up to 10 people simultaneously, Aqara said.

FP400 covers a space of about 860 square feet within a 120-degree field of view with users defining up to eight zones for localized automation. This automation can respond whether someone is present but also knows where people are in a space and how they move through it.

Aqara gave an example of ambient lights being turned on and off based on movement from the couch to the dining room table with just one device.

Sensor features

In addition to being a multi-protocol device that offers support for Thread and Zigbee, it is Matter-enabled. The FP400 also has an AI sensing algorithm that reduces false triggers due to factors like:

  • Pets
  • Airflow
  • Devices like robotic vacuums

The device has a built-in ambient sensor that helps trigger home scenes based on dedicated human activity and lighting conditions.

It also works across smart home ecosystems like Alexa, Apple Home, Google Home, Home Assistant, Homey and SmartThings.

It can also be installed in a variety of locations like the ceiling, wall or a corner and the AI-assisted mapping detects the room boundaries automatically.

To contact the author of this article, email PBrown@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement