Teardowns
-
Acer DA220HQL Media All-In-One Desktop Teardown
Acer's first Android-based all-in-one computerLeverages tablet core silicon as opposed to tradition all-in-one desktop computer siliconDual-Core 1GHz TI OMAP 4430 CPU8GB eMMC NAND Storage and 1GB Mobile DDR2 RAM21.5' LED Backlit Display w/ Optical Touchscr
-
Sony VAIO Tap 20 (SVJ20217CXW) Mobile Desktop Computer Teardown
Display: 20' LED Backlit IPS Touch DisplayCPU: Intel Core i7-3517U Processor, Dual Cores, 1.9GHz
-
Teardown: Cost of US-Made Moto X Compares Favorably to Asian-Made Smartphones
Conventional wisdom says it’s cheaper to produce things in Asia than in North America, but with just one product—the Moto X—Motorola challenged this conventional wisdom by building a smartphone assembled in the United States at a cost similar to Asia.
-
Teardown: The Chrysler UConnect Touch Infotainment Platform
Chrysler’s UConnect Touch system uses a modular approach linking an 8.4-inch resistive touch display with a head unit using Chrysler’s new PowerNet Electrical Architecture.
-
HTC One (99HTT223-00) Mobile Handset Teardown
Latest version of the flagship 'One' series from HTC - successor to One X analyzed late 2012
-
Huawei Ascend D2-0082 Mobile Handset Teardown
Huawei 'Ascend' is the flagship series for Huawei brand.
-
Sony Xperia Z (C6603) Mobile Handset Teardown
1080p HD 5' Display Android high-end flagship smartphone for Sony
-
Nintendo Wii U Basic Set 8GB Gaming Console Teardown
Multi Chip Module integrates CPU, GPU and Memory from 3 different manufacturers into one package to cut down on package costs and power consumption.
-
BT 1000-7SS1 Digital Baby Monitor Teardown
Basic Package includes one baby (camera) monitor and one parent unit; Can connect up to 4 cameras; 2.8 Inch LCD color screen on parent unit
-
Coolpad 7290 Mobile Handset Teardown
4.5' HSPA+ Entry-level smartphone for world markets1 GHz Mediatek MT6577 CoreHSPA+Secondary VGA camera in addition to 5MP primary cameraAnalysis assumes Coolpad are able to achieve 'best in market' high volume pricing from MediatekCoolpad is the brand name
-
Cree BA19-08027OMF-12DE26-1U100 LED Light Bulb Teardown
LED Light Bulb, 60W Equivalent Output, 9.5 W Actual Consumption; Standard A19 Incandescent Form Factor, w/ E26 Screw Base
-
Lenovo A765e Mobile Handset Teardown
4.5' IPS Panel based smartphone; Qualcomm MSM8625 Core (S4 SnapDragon 1.2GHz)
-
Video Teardown: What's Inside Nokia's $20 Phone?
IHS Teardown reveals how Nokia’s ultra-low-cost 105 was able to hit the $20 price point through a combination of stripped down features and efficient manufacturing.
-
Alcatel Lucent 7705 SAR-M Service Aggregation Router Teardown
1U Rack Mount 'Service Aggregation Router'; Provides multiservice adaptation, aggregation and routing for Ethernet and IP/MPLS network.
-
Cisco ASR 901-12C-FT-D Aggregation Service Router Teardown
1U Rack Mount 'Aggregation Services Router'; Configuration includes: Chassis, Ethernet and TDM interfaces, DC power
-
Dell Wyse Z90D7 (8GF/4GR) Thin Client Teardown
CPU: AMD T56N Series, Dual-Core 1.65GHz, 512KB L2 Cache, w/ Integrated Radeon HD6320 GPU
-
Grandstream GXP1450 Enterprise IP Phone Teardown
Entry-level desktop SIP phone3.2' 180x60 pixel backlit graphical monochrome LCDDual switched auto-sensing 10/100Mbps network ports with integrated PoEFull-duplex speakerphoneTarget MarketSmall business / EnterpriseReleasedDec 2010 per press releasePricing
-
Grandstream GXP2200 Enterprise IP Phone Teardown
Mid-to-high range desktop SIP phone running on Android platform; 4.3' 480x272 pixel capacitive touchscreen color TFT LCD
-
HP t610 (B8C95AA#ABA) Flexible Thin Client Teardown
CPU: AMD T56N Series, Dual-Core 1.65GHz, 512KB L2 Cache, w/ Integrated Radeon HD6320 GPUChipset: AMD A55E Series, 4 PCI Express 2.0, 6 SATA 3.0, 14-Port USB 2.0 & 2-Port USB 1.1Memory: 2 x SK Hynix 2GB DDR3-1600 SO-DIMMStorage: Apacer 16GB MLC NAND SATA2 S
-
Intel Server System H2216JFQKR Teardown
2U Rack for High Performance Computing