Industries
-
Sager Now Shipping TE Connectivity’s Large Wire CoolSplice Connectors
North American distributor Sager Electronics is now stocking TE Connectivity’s expanded portfolio of CoolSplice Connectors.
-
Sager Electronics Stocking ZF Electronics’ Position Sensors
Sager Electronics is selling ZF Electronics’ new generation linear and angular position sensors.
-
MCU Family Offers Wide Range of Functions
MCU family offers a versatile array of core independent peripherals and DMA products to simplify complex designs.
-
Seventy-Eight Percent of Americans Afraid to Ride in a Self-Driving Car
A new AAA survey shows that consumers are wary of sharing the road with autonomous vehicles.
-
3-D Printing With Plants
MIT researchers are using cellulose to print objects that are inexpensive, biorenewable, biodegradable and chemically versatile.
-
Video: Controlling Robots Through Brain Signals
The system could be used to help those who are unable to communicate or in the development of brain-controlled prostheses.
-
Bluetooth Chip is Reportedly Smallest Available
The tiny EM9304 Bluetooth chip functions as a companion IC to any ASIC or MCU-based product, or as a complete system-on-chip (SoC).
-
Low-Profile Connectors Mate Spring-Loaded Pins
Mill-Max’s PR674 connectors stand just 0.087 in. high and replace SMT pads as a mating surface for spring-loaded pins.
-
Rail-to-Rail Op Amps Combine Precision, Power Efficiency
Power-efficient precision op amp family extends from 20 µA, 1.3 MHz to 3.3 mA, 720 MHz
-
MLCCs with Tin/Lead Terminals Suit Defense Apps
KEMET’s KPS multilayer ceramic capacitors now offer tin/lead terminations, making them well-suited for aerospace and defense applications.
-
Precision Op Amps Do One Thing and Do It Very, Very Well
The OPAx388 family of "nearly ideal" op amps from Texas Instruments greatly eases the challenge of designing analog front ends for high-precision instrumentation.
-
Social Media Algorithm Identifies President Trump as “Not Married”
Using machine learning and three social networks, individuals’ marital statuses can be predicted with 86 percent precision.
-
New Yorker Electronics to Supply Common Mode Chokes from Exxelia
Exxelia Magnetics’ TCM chokes, now available from New Yorker Electronics, are built to withstand harsh environments such as aerospace.
-
3-D Printing Aerospace-Grade Carbon Fiber Composites
The material could be used in future airplane wings, satellites or wearables that draw heat from the body.
-
Student Creates DIY Self-Driving System for $700
Using Comma.ai’s designs to create an autonomous system for a Honda Civic
-
Augmented Reality Toy Teaches Kids About Geography, Animals and More
Designed as a globe that works with a tablet or smartphone, the toy promotes memory retention and active learning.
-
Daimler Invests in ChargePoint to Bring Electric Vehicle Charging Stations to Europe
The goal is to promote electric mobility through the targeted expansion of infrastructure and services.
-
Audio DAC Brings Recording-Studio Quality to Mobile, Pro Audio Devices
The CS43130 DAC plus headphone amplifier from Cirrus Logic features an innovative architecture for significantly enhanced audio, along with greatly reduced power consumption.
-
Crimp Receptacle Mates With Tabs of Various Thicknesses
Quick-connect crimp receptacle simplifies connections in appliances, industrial products.
-
Video: The Farm of the Future is Vertical
Unaffected by weather and environmental conditions, the rise in vertical farming is leading to new ways to get fresh produce and plants to urban areas.