Industrial Electronics

High linearity LNAs for small cell, massive MIMO and base station applications

12 August 2020

To meet the challenging requirements of cellular LTE and 5G NR infrastructure applications, Skyworks has Source: SkyworksSource: Skyworksreleased the SKY67183-396LF and SKY67189-396LF low noise amplifiers (LNAs). These LNAs feature ultra low-noise figures, exceptional linearity and operate over a wide range of frequencies.

To reduce PCB board space, these devices are housed in an ultra-compact 2 x 2 mm plastic surface mount package. The SKY67183-396LF and SKY67189-396LF are ideal for 2G/3G/4G/5G time division duplex (TDD) and frequency division duplex (FDD) infrastructure applications, including small cell, massive multiple-input/multiple-output (MIMO) and macro base stations.

The eight-pin dual flat no lead packaged LNAs support 0.4 to 6.0 GHz signals with temperature and process-stable active bias up to 115° C.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement