Source: Woobo
The Woobo Mini is the first AI-powered audio playmate to enter the smart toy market for babies and toddlers. From the makers of Woobo, the Woobo Mini has a carefully curated and constantly updated collection of songs and stories.
The Woobo Mini is now available for pre-order on Indiegogo with special perks.
Woobo Inc., specializes in creating smart companions for kids. Despite being “mini,” this smart audio playmate has many features:
- Plush exterior, which is drop-resistant
- Teething-friendly ears that display colorful lights
- Multiple ways to control playback: buttons on the toy/parent app on the phone
- Removable plush cover — makes it easy to clean
- Offline mode — play select songs and stories without Wi-Fi
- Interactive — can answer questions in real-time and follow voice commands
- Night mode — turns into a night light with white noise to complement sleep routine
Woobo Mini is 7 in tall, weighs about 0.5 pounds and includes a parent app for iOS and Android. Contingent on getting funded, Woobo will ship the first Woobo Mini right before Christmas, positioning itself as the tech toy gift of the season for 0 to 4 year olds.