Industrial Electronics

New Locking Rewireable C13 IEC Connector

16 August 2017

Source: MEGA Electronics Inc.Source: MEGA Electronics Inc.

MEGA Electronics Inc. (New Brunswick, N.J.) introduces the IEC C13 Lock Rewireable—the world’s first locking rewireable C13 IEC connector.

Designed to guard against accidental disconnection of computers, PDU servers and most network devices, the IEC Lock features additional flexibility and ease of use, as well as LSZH (low smoke zero halogen) compatibility.

The high-visibility locking mechanism is combined with a simple release mechanism that allows for disconnection from all sides. Ideal as a retrofit solution, it requires no other equipment or special inlets to secure it: simply plug it into an appliance as you would a standard IEC lead. The red cage release mechanism also marks the connector out from standard IEC leads to allow maintenance and other data center staff to identify critical power sources.

Its slim design means it can easily be implemented in areas where access is limited and ease of removal is of paramount importance. The LSZH attribute is crucial for critical applications in military, broadcast, transportation and data centers.

To contact the author of this article, email shimmelstein@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement