Industrial Electronics

Video: ODU AMC series T, the 3-in-1 locking system for maximum reliability

05 May 2022

In the field of military applications and for security companies, the increasing complexity of tasks is rapidly raising the requirements profile for the technology used. This applies in particular to the reliability and flexibility of the connector systems deployed.

Weight reduction, robustness, easy handling and fast cleaning can be life-decisive in extreme cases, as can the secure transmission of high data volumes. These performance requirements are met with the ODU AMC Series T — the T stands for triple. It offers three compatible locking variants on one device part, as

Source: ODU GmbH & Co. KGSource: ODU GmbH & Co. KG depending on the situation, the locking requirements are different.

The thread-lock function is especially suitable for applications that are subjected to extreme vibrations. The break-away function enables the connection to be released by manually applying force, allowing quick and easy disconnection in critical situations. The push-pull mechanism reliably locks inside the receptacle and the ball-lock system provides additional support to guarantee interference-free data transmission. The ODU AMC Series T combines all three locking variants — reducing the number of different interfaces across all systems and replacing them with a common interface.

Uniform receptacles also reduce the number of interfaces within a given system, especially for connections to subsystems such as cameras, sensors or weapon systems. In the event of damage, the additional locking options make it easier to maintain and assemble the respective systems in the field in an emergency.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement