Industrial Electronics

Multi-Tier Lock Outlets Save Space

18 July 2017

Image credit: MEGA ElectronicsImage credit: MEGA ElectronicsNew C-13 multi-tier outlets from MEGA Electronics (New Brunswick, N.J.) feature a locking mechanism designed to maintain uptime and protect against accidental disconnections. The space-saving devices, made from nylon low-smoke, zero-halogen material, include an independent release locking mechanism and an easy-to-access button to operate the mechanism. Versions with four tiers and six tiers are available, which take up less space than four or six individual IEC locks would use.

Dimensions are 12 mm for the four tier and 21 mm for the six tier. The C-13 outlets have a 10A rating for Europe and 15A rating UL for the U.S.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement