Aerospace

High Speed PIN Photodiode Enables Slim Sensor Designs for Wearables 

23 March 2017

VEMD5080X01 High Speed PIN Photodiode. Source: Vishay VEMD5080X01 High Speed PIN Photodiode. Source: Vishay Vishay Intertechnology, Inc. has introduced a high-speed silicon PIN photodiode with enhanced sensitivity for visible light. Offered in a compact 5mm by 4mm top view, surface-mount package with a low 0.9mm profile, the Vishay Semiconductors VEMD5080X01 offers fast switching times and low capacitance for precise signal detection in wearable devices and medical, industrial and automotive applications.

Offering a large radiant-sensitive area measuring 7.5mm2, and high-radiant sensitivity with a reverse light current of 45µA and dark current of 0.2nA, the device released today detects visible and near-infrared radiation over a wide sensitivity range from 350nm to 1100nm. For green LEDs, the VEMD5080X01’s sensitivity represents a 30% improvement over previous generation solutions.

When used with Vishay’s VLMTG1400 green LED, the photodiode’s small size and sensitivity enable slim sensor designs for optical heart rate detection in wearable devices, such as fitness trackers and smart watches. When combined with Vishay’s VSMD66694 660 nm and 940 nm dual color emitting diodes, the device is ideal for SpO2 measurement in medical monitors. In addition, it provides high-speed photo detection in smoke detectors with dual wavelength light sources and automotive dust and particle sensors in combination with a red diode.

The VEMD5080X01 features a ± 65° angle of half-sensitivity, a wide temperature range of -40°C to +110°C and 950nm wavelength of peak sensitivity. The robust device is tested to AEC-Q101 standards for Automotive Grade semiconductors. RoHS-compliant and halogen free, the photodiode provides a moisture sensitivity level (MSL) of 4 in accordance with J-STD-020, for a floor life of 72 hours.

Samples and production quantities of the VEMD5080X01 are available now, with lead times of eight to 10 weeks for large orders.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement