Industrial Electronics

Vishay Intertechnology high speed PIN photodiode delivers enhanced sensitivity for visible light in compact package

02 February 2024

Vishay Intertechnology, Inc. has broadened its optoelectronics portfolio with the introduction of a new high speed silicon PIN photodiode with enhanced sensitivity for visible light. Offered in a compact 2.0 mm by 1.8 mm by 0.6 mm top-view, surface-mount package with clear epoxy for maximum sensitivity, the Vishay Semiconductors VEMD2704 provides fast switching times of 70 ns and low capacitance of 17.6 pF for precise signal detection in wearable devices.

With a radiant-sensitive area measuring 1.51 mm² — and high radiant sensitivity with a reverse light current of 1.17 µA and dark current of 0.03 nA — the device detects visible and near infrared radiation over a wide spectrum range from 350 nm to 1,100 nm. In wearable devices such as fitness trackers and smartwatches,Source: Vishay Intertechnology, Inc.Source: Vishay Intertechnology, Inc. the photodiode can be used with green LEDs for optical heart rate detection and red LEDs for pulse oximetry applications.

Offering a reduced size compared to previous-generation solutions, the VEMD2074 enables easier integration into smaller products like earbuds; allows several photodiodes to be included in the optical system for more precise signal detection; and offers increased flexibility in sensor placement. The device is also available at a lower cost than previous-generation photodiodes, making it ideal for cost-sensitive devices like smart bands.

The VEMD2704 features a ± 67° angle of half-sensitivity, operating temperature range of -40° C to 8° C, and 940 nm wavelength of peak sensitivity. RoHS-compliant, halogen-free, and Vishay Green, the photodiode provides a moisture sensitivity level (MSL) of 3 in accordance with J-STD-020 for a floor life of 168 hours.

Samples and production quantities of the VEMD2704 are available now, with lead times of 20 weeks.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement