Consumer Peripherals

USB-C Power Adapter Charges Wide Range of Devices

30 November 2016

NuPower 60 W USB-C Power Adapter. Source: NewerTech. NuPower 60 W USB-C Power Adapter. Source: NewerTech. NewerTech, a performance upgrades and accessories supplier for Macs and other Apple products, has introduced the NewerTech NuPower 60 W USB-C Power Adapter, a dual-port, fast-charging adapter for Mac and Windows USB-C compatible MacBooks, laptops, Chromebooks and standard USB-A devices, including iPhone and Android smartphones, tablets and storage drives. The adapter enables users to consolidate the power adapters required while traveling for a lighter load to charge smartphones, tablets and laptops quickly on the road.

The NuPower 60 W USB-C Power Adapter provides two ports: one port with 60 W to charge the latest USB-C devices, and one port with 12 W to simultaneously charge current standard USB-A devices, including high-powered devices, such as tablets and external drives, as well as smartphones.

Rated 5 V at 6 A, the adapter can charge USB devices up to 2X faster than comparable chargers. The NuPower adapter is a seamless replacement for the laptop’s original power adapter, and is compatible with Apple, Dell, Lenovo, HP and other USB-C laptop power adapters. It measures 2 inches wide by 4.2 inches long by 0.8 inches high, and it weighs 0.3 pounds.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement