Semiconductors and Components

ST Rolls USB Type C Interface Chip for Consumer Devices and Internet of Things

19 January 2016

European chipmaker STMicroelectronics has introduced a USB Type-C and power delivery IC aimed at connecting all the cables in an office or home for a broad range of consumer, industrial and Internet of Things (IoT) smart devices.

The Type C device offers reversible plug orientation and cable direction, delivering data rates up to 10Gbps and power up to 100 watts making it ideal for computers, smartphones, tablets, TVs, set-top boxes and gaming platforms, as well as other future IoT devices that will be introduced in the future.

The device is manufactured on ST’s 20V process technology and provides plug power support (VCONN) with up to 600mA programmable current capability and per the USB power delivery specification. ST has enabled the migration to the USB Type-C port through the simple addition of a companion chip to existing microcontroller-based designs.

To contact the author of this article, email PBrown@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement