Electronics and Semiconductors

CES 2025: Front in-wheel motor for EVs

07 January 2025
The Sonic.1 electric and hybrid vehicle wheel technology debuting at CES. Source: Elaphe

Looking to offer a performance upgrade for electric and hybrid vehicles, Slovenia startup Elaphe is introducing its Sonic.1 front-wheel in-wheel motor.

The company will debut the motor at this week’s CES 2025 tradeshow.

Elaphe claims the motor is the first and only in-wheel motor compatible with high-performance brakes that integrate 400 mm brake discs into a 21 inch rim. The motor delivers continuous power output of 272 horsepower per wheel. With the capability to reach up to 347 peak horsepower.

This gives automotive OEMs the ability to integrate this motor into space and weight crunched designs. The Sonic.1 includes four main features:

  • No gears
  • Improved power density
  • Improved control capabilities
  • Compatibility with supercar architectures

Other features include a scalable design with potential axle peak power of up to 1 MW in rear-wheel drive configuration and 8 kW/kg in continuous power density. Additionally, improved vehicle handling, acceleration and brakes are achieved with traction control. This offers 20 times faster wheel response compared to conventional e-axle systems, Elaphe said.

CES 2025 takes place Jan. 7-10, 2025, in Las Vegas, Nevada.

To contact the author of this article, email PBrown@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 1 comment

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Re: CES 2025: Front in-wheel motor for EVs
#1
2025-Jan-07 1:42 PM

One advantage I see is easy access to cooling air, but a significant drawback that is not discussed is the issue that excessive unsprung weight causes with handling and ride comfort.

Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement