Ansys has expanded the upfront simulation capabilities in Ansys Discovery to include high-frequency electromagnetics (EM) modeling for antennas. The launch empowers teams to virtually explore several design areas at once — minimizing the need for physical prototyping and testing, which helps accelerate development, reduce costs, and improve performance and efficiency.
The new EM features add to Discovery’s existing capabilities and create a unique multiphysics simulation environment coupled with interactive geometric modeling along with seamless integration to the greater Ansys portfolio. This offering enables companies to investigate new concepts early in the antenna design
Ansys Discovery simulation. Source: Ansys process leading to better performance for internet of things (IoT) applications as well as 5G technology and autonomous vehicles.
Discovery equips teams to quickly evaluate changes to element design and antenna placement without having to interpret or clarify complicated computer-aided design geometry. The system automates the creation of EM regions based on desired frequency ranges and assigns conductive and dielectric material based on port definitions. This automation supports the rapid evaluation and integration of antenna concepts while eliminating manual geometry cleanup. Additionally, engineers and designers can seamlessly transfer the model and physics setup to Ansys HFSS 3D high-frequency EM simulation software for final design validation.