Analog/Mixed Signal

TI introduces 24-bit wideband ADC

10 December 2021
The ADC offers 50% wider bandwidth for industrial systems. Source: TI

Texas Instruments (TI) has rolled out a tiny 24-bit wideband analog-to-digital converter (ADC) designed for data acquisition for a range of industrial systems.

The ADS127L11 offered in a 50% smaller package is optimized for low power consumption, resolution and measurement bandwidth.

The wideband and low-latency filter options of the ADC allows for improved AC measurement resolution with 50% wider bandwidth, data rates as high as 400 kSPS and a 30% higher signal-to-noise ration than competing data converters, TI said.

In low-latency mode, the ADS12711 delivers 25% lower latency at up to 1,067 kSPS and 83.3% lower offset drift for improvement of DC measurement resolution, data throughput and response times in data acquisition and condition-monitoring applications.

The ADC eliminates a trade-off where designers previously had to choose between size and measurement with the single-channel device being smaller than competing ADCs, TI said. The ADC also increases system functionality to include additional channels.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement