Aerospace

Highly accurate ADC modules for RTD temperature sensors in flight test data acquisition programs

14 May 2020

The Aerospace Instrumentation (AI) group of Curtiss-Wright’s Defense Solutions division has introduced two analog-to-digital-conversion (ADC) module variants for use with resistance temperature detector (RTD) sensors used in flight test and monitoring programs to accurately measure the temperature of engines and Source: Curtiss-WrightSource: Curtiss-Wrightother critical components. The ability to connect to multiple RTDs from a single highly accurate ADC module enables flight test instrumentation (FTI) engineers to save valuable weight, slot count and cost when configuring their FTI data acquisition unit (DAU).

The new AXN/ADC/406 module is designed for use with Curtiss-Wright’s AXN family of DAUs, while the ARTD-416A-1 is optimized for use with Curtiss-Wright’s TTC family of ADAUs. Both variants can acquire sensor data from up to 16 RTD channels on a single module. Unlike legacy products that restrict all channels on similar cards to the same RTD type, the AXN/ADC/406 and ARTD-416A-1 enable different RTD types to be supported on each channel. These ADCs can be configured as either two-wire or three-wire and provide maximum sampling rates of 6.25 ksps per channel with a measurement bandwidth of 1.5625 kHz. With a temperature input range of -200° C to 850° C, these two compact modules deliver extremely high accuracies:

  • Typical 0.25° C between -50° C and 250° C for PT-100 with 2.5 mA excitation
  • Typical 0.4° C between -200° C and 660° C for PT-100 with 1.5 mA excitation
  • Typical 0.25° C between -50° C and 250° C for PT-1000 with 2.5 mA excitation
  • Typical 0.4° C between -200° C and 660° C for PT-1000 with 1.5 mA excitation

Axon AXN/ADC/406 and ADAU ARTD-416A-1 performance features

  • Programmable dual range, constant current excitation per channel
  • Short on any channel does not affect others
  • 16-bit simultaneous sampling on each channel
  • Three filter tap points per channel, each with configurable filtering type and filter cutoff settings
  • User-defined linearization and error compensation across the entire measurement chain
  • Software support:
    • User interface for setup and management of data acquisition, network switches, recorders and ground stations in an integrated environment
      • AXN/ADC/406: DAS Studio 3
      • ARTD-416A-1: TTCWare

Curtiss-Wright’s Axon chassis, Axon user modules and Axonite remote housing are designed to work with Curtiss-Wright’s aerospace instrumentation products including TTC DAU, TTC MnACQ, TTC MnHSD and KAM-500 DAU family of data acquisition systems, high-speed cameras, data recorders, switches and IADS display and analysis software. Axon modules and chassis, now available in 6, 9 and 16-slot configurations, enable FTI engineers to quickly configure and deploy the vast amounts of data acquisition required to support demanding flight test, missile test and space developmental/operation flight instrumentation programs. These systems are ideal for use in flight test, system monitoring, power system upgrades or life extension programs.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement