Industrial Electronics

New Ecofit high-efficiency 192 mm E-wheel backward-curved fans boost efficiency, reduce noise

29 November 2021

Ecofit-brand high-efficiency E-wheel backward-curved impellers are now available from Rosenberg USA in the popular 192 mm (7.5 inch) size.

Available in both 115 V (PN U24-A4) and 230 V (PN U24-B1) models, the new impellers improve ventilation efficiency and save energy while reducing operating noise. They replace Ecofit PN C10-A6 (115 V) and PN J47-A5 (230 V).

Ecofit E-wheel fans feature special airfoil blades made from UL 94 V-0 reinforced plastic. Their unique design Source: Rosenberg USASource: Rosenberg USAallows for airflow of 187 ft3/minute (CFM) at 1.2 inches of static pressure with an operating noise level of just 60 dB(A) in the 115 V models. The 230 V models offer 234 CFM with only 56 dB(A) at .8 inches. Maximum airflow is 421 CFM (115 V) and 390 (230 V) at free air.

The single-phase AC motors for the new fans are CE approved and UL recognized and are built with standard Class F insulation and Type 2 ball bearings.

Ecofit E-wheel fans offer smart solutions for many ventilation applications, including air filtration, HVAC, cooling and thermal management.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement