Building Technologies

Ecofit E-Wheel fans boost efficiency, reduce noise

28 February 2022

Ecofit-brand high-efficiency E-Wheel backward-curved impellers are now available from Rosenberg USA in 192 mm (7.5 inch) and 220 mm (8.6 inch) sizes with a choice of 115 V or 230 V input. The blades of the new impellers are made from UL 94 V-0 reinforced plastic in a special airfoil design that improves ventilation efficiency and saves energy while reducing operating noise.

The 192 mm fans generate maximum airflow of 421 cubic feet per minute (CFM) at free air. The 230 V model offers 234 CFM at .8 inches of pressure with only 56 dB(A) of noise.Source: Rosenberg USASource: Rosenberg USA

The new 220 mm models provide a maximum airflow of 586 CFM (230 V) at free air with 66 dB(A) of operating noise. The noise level at 1.3 inches of static pressure drops to just 61 dB(A).

Ecofit E-Wheel fans offer smart solutions for many ventilation applications, including air filtration, exhaust fans, HVAC, cooling and thermal management.

The single-phase AC motors for the new fans are CE approved and UL recognized. They are built with standard Class F insulation and Type 2 ball bearings.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement