Audio and Video

Headset created with remote work productivity in mind

05 March 2021

Jabra announced the launch of the Jabra Evolve2 30, the latest product in the Evolve2 range. The Evolve2 30 is designed to enhance productivity whether working from the office or at home.

The 2-microphone call technology of the Evolve2 30 clearly captures voice and the 28 mm speakers and an advanced digital chipset supports quality audio for calls and media playback. The Evolve2 30 is also available in a Microsoft Teams certified variant, which comes with a dedicated Microsoft Teams button so users can jump in and out of virtual meetings with one touch and while the boom arm allows the user to e easily muted and unmuted in an instant.Source: PRNewsfoto/JabraSource: PRNewsfoto/Jabra

The Jabra Evolve2 30 meets the Microsoft Open Office requirements, making the device suited for any environment. The easy plug-and-play feature means users are able to seamlessly connect to all devices through the USB A or C plug for maximum collaboration.

The Evolve2 30 is also specifically engineered to deliver portable concentration anywhere and the angled earcup design was created to block out background noise. The single-sided busylight turns on automatically during calls and can also be turned on manually to signal "do-not-disturb".

The Jabra Evolve2 30 is ergonomically designed to support prolonged wear to exert evenly distributed pressure. It's built with premium soft memory foam ear cushions that mold to the ear's natural contours and ease the weight of the headset on users' heads, offering ideal comfort all day long.

Both the headband and slider of the Evolve2 30 are assembled with stainless steel, with a much higher degree of durability and flexibility compared to its predecessor. Hundreds of drop tests and boom-arm strength tests were conducted to ensure the headset is able to stand the test of time even when used for long periods.

The Jabra Evolve2 30 will be available from March 2021 in selected retailers. The Evolve2 30 STEREO will costs $99 and the Evolve2 30 MONO costs $89.

Find out more about Jabra.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement