Audio and Video

Teardown: Digital Matter Yabby LoRaWAN 915 location tracker

01 April 2020
The following is an overview of a teardown analysis conducted by IHS Benchmarking.

The LoRaWAN specification is a low power, wide area networking protocol designed to work in regional, national or global networks and with internet of things (IoT) requirements such as bi-directional communication, end-to-end security, mobility and localization services.

LoRaWAN can be used for a variety of applications related to the IoT such as smart cities, smart gas metering, smart healthcare, smart buildings, smart supply chain and, of course, the smart home. As communication and sensors become more important for smart everything, the need for LoRaWAN will continue to expand exponentially.

Digital Matter’s Yabby LoRaWAN 915 location tracker is a GPS tracking device that is small enough to be attached to assets and tracked without needing to frequently change batteries. The device can work on assets such as livestock, packages, bags, bicycles and more.

The device can be mounted on assets that are exposed to rain, dust and outdoor conditions and features a battery life of up to three years without needing battery changes.

Summary points

  • Battery-powered GPS/GNSS tracking device
  • IP67 rated
  • U-Blox GPS/GNSS module direct
  • Murata's LPWAN module supporting LoRaWAN

Target market: Transportation

Released: Q3, 2019

Pricing: N/A

Availability: Worldwide

Total manufacturing costs: $26.48

The bottom view of the Yabby LoRaWAN location tracker. Source: IHS MarkitThe bottom view of the Yabby LoRaWAN location tracker. Source: IHS Markit

Main PCB — Top

1. Keystone Electronics Corp., battery holder, 3 AAA cell, injection molded plastics, with three spring contracts, three contact tabs, one 60 mm 1.33 mm OD discrete insulated wire.

The top of the main PCB of the Yabby LoRaWAN location tracker. Source: IHS MarkitThe top of the main PCB of the Yabby LoRaWAN location tracker. Source: IHS Markit

Main PCB — Bottom

1. U-Blox AG, EVA-M8Q-0-10, GNSS receiver, GSP/Galileo/GLONASS/BeiDou, 72-channel u-blox M8 engine.

2. NXP Semiconductor, MMA8451Q, accelerometer, three-axis, ±2g/±4g/±8g, 12 bit/8 bit digital output.

3. GPS antenna, ceramic patch.

Bottom view of the PCB board inside the LoRaWAN location tracker. Source: IHS MarkitBottom view of the PCB board inside the LoRaWAN location tracker. Source: IHS Markit

Major components

  • $9.55 — GNSS receiver, GPS/Galileo/GLONASS/BeiDou, 72-channel u-blox M8 engine — MFR: U-Blox Ag — (Qty: 1)
  • $9.00 — LPWAN module, LoRa, w/ STM32L082CZY6 MCU & SX1276IMLTRT RF transceiver. MFR: Murata Manufacturing Co. Ltd. (Qty: 1)
  • $0.88 — Accelerometer, three-axis, ±2g/±4g/±8g, 12 bit/8 bit digital output — MFR: NXP Semiconductors — (Qty: 1)
  • $0.74 — GPS antenna, ceramic patch (Qty: 1)
  • $0.66 — Enclosure, main, injection molded plastic (Qty: 1)
  • $0.54 — Enclosure, main, top, injection molded plastic (Qty: 1)
  • $0.50 — Battery holder, 3 AAA cell, injection molded plastic, w/ three spring contacts, three contact tabs, one 60 mm 1.33 mm OD discrete insulated wire — MFR: Keystone Electronics Corp (Qty: 1)
  • $0.42 — Four-layer, FR4, lead-free (Qty: 1)
  • $0.30 — Crystal, tuning fork, 32.768 kHz — MFR: Kyocera Corp (Qty: 1)
  • $0.28 — LNA, GNSS, GPS/Galileo/GLONASS, 1575.42 MHz — MFR: Maxim Integrated Products Inc. (Qty: 1)
To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement