Bel Power Solutions and Protection has announced the TET2000 series, 2100 W AC-DC power supplies that provide a 12 V DC power source with titanium efficiency for servers, storage and switches in a compact form factor.
Measuring 86 mm x 40 mm x 195 mm, the TET2000 series provides a high-efficiency and feature-rich power source
Source: Bel Power Solutions and Protectionfor web, application, database and game servers, storage/file servers, routers and network switches. This computing equipment is used in multi-access edge (MEC) computing networks, enterprise edge computing, cloud services, new and upgraded enterprise datacenters and virtualized applications.
The TET2000 series can convert standard AC mains power or high voltage DC bus voltages into a main output of 12 V DC with power-factor correction (PFC). Both the TET2000-12-086NA (normal airflow) and TET2000-12-086RA (reverse airflow) models are hot-pluggable and feature parallel operation with active current sharing or analog bus and full digital controls for improved performance.
The TET2000 series delivers a power density of 51 W/in3 and meets 80 plus titanium efficiency. Both models incorporate resonant-soft-switching technology and interleaved power trains to reduce component stresses, providing increased system reliability and very high efficiency. An always-on 12 V 24 W standby output is provided and inter-integrated circuit (I2C) communication is up to 400 kHz. Innovations incorporated into the TET2000 series are currently pending patents. The TET2000 series meets international safety standards and displays the CE-Mark for the European Low Voltage Directive (LVD).
The TET2000-12-086NA is available from Digi-Key, Mouser, Arrow and Allied.