Power

Titanium efficiency front-end power supplies for server, storage and network

04 October 2020

Bel Power Solutions, a Bel group company and manufacturer of power management devices, has launched the TET2200 series, 2200 W power supplies that bring titanium level efficiency to servers, storage and networking equipment. With AC-DC power-factor-corrected and high voltage DC-input variants, TET2200 series power supplies provide a main output of 12 V DC for powering intermediate bus architectures.

Measuring just 86.3 x 39.3 x 196.5 mm, the devices provide a high efficiency and feature-rich power source for servers running web and email applications, databases, games or providing storage, as well as for file servers, routers and network switches. This high-performance computing equipment is being used in the roll out of Source: Bel Power SolutionsSource: Bel Power Solutionsapplications and services such as edge computing, blockchain processing, real-time communications, cloud services and virtualized applications in new and upgraded data centers. Both the normal airflow (TET2200-12-086NA) and reverse airflow (TET2200-12-086RA) models are hot-pluggable and feature parallel operation with active current sharing or analog bus and full digital controls for improved performance.

The TET2200 series delivers a power density of 53 W/in3 and meets 80 Plus titanium efficiency. Both models incorporate resonant-soft-switching technology and interleaved power trains to reduce component stresses, providing increased system reliability and very high efficiency. These power supplies also provide an always-on +12 V 42 W standby output and I2C communication is up to 400 kHz. Innovations incorporated into the TET2200 series are currently pending patents. The TET2200 series meets international safety standards and displays the CE-Mark for the European Low Voltage Directive (LVD).

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement