Industrial Electronics

2,200 W high-density, front-end power supply with digital control

30 September 2019

Bel Power Solutions, a Bel group company and manufacturer of power management devices, has launched the PES2200 series, 2,200 W high-density power supply with full digital control for servers, storage and networking equipment and other high-availability applications.

With totem-pole, bridgeless, power-factor-corrected (PFC) and soft-switching resonant techniques in conjunction with synchronous rectification DC-DC stage, the AC-input model can achieve beyond platinum Source: Bel Power SolutionsSource: Bel Power Solutionsefficiency. The DC-input model uses an interleaved forward converter topology with active clamp and synchronous rectification to reduce component stresses, thus providing high system reliability and high efficiency.

An active device on the output ensures no reverse load current and renders the supply ideally suited for operation in redundant power systems. PES2200 series power supplies provide a main output of 12 V DC for powering intermediate bus architectures in data center and telecom central office equipment. The convergence of IT and telecom infrastructures means that computing servers, storage appliances, routers and networking switches may be installed in data centers with AC input power or -48 V DC telecom environments. Manufacturers of computing, network and storage equipment can use the PES2200 series to simplify the integration and servicing of their servers and appliances.

The PES2200 series provides a high-efficiency and feature-rich power source for servers running web and email applications, databases, streaming games or movies, or providing storage, as well as routers and network switches. This high-performance computing equipment is being used in applications and services such as multi-access edge (MEC) computing, enterprise edge computing, real-time communications, cloud services and virtualized applications.

Measuring just 80 x 40 x 195 mm, the PES2200 series has a power density of 59 W/in3 and provides a 12 V output plus an always-on 12 V standby output at 3.5 A. Digital control, programming and monitoring using the power management bus protocol improves the ability of OEMs to control the power supply while increasing reliability and efficiency over a wide operating range.

The PES2200 series is available from DigiKey and Mouser. For more detailed information on the PES2200 series, visit here (AC-DC/HVDC) and here (DC-DC).

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement