Industrial Electronics

5 Watt AC/DC Modules for Wide Mains Voltages up to 480 V AC

16 July 2018

RECOM announces the global release of its exclusive 5 W AC/DC converter, the RAC05-K/480 series, which accepts input voltages of up to 480 V AC. They are also OVCIII rated with a 6 kV surge protection, and operate reliably at industrial temperature ranges. This series is ideally suited for housekeeping operations in Industry Source: RECOMSource: RECOM4.0, internet of things (IoT) and smart process automation applications that require low standby power consumption, as well as the ability to provide peak power.

With the increased demand for an all inclusive, modular power supply with access to only three-phase lines, RECOM developed the RAC05-K/480 specifically designed to handle Industry 4.0 applications, including industrial line voltage up to 528 V AC phase-to-phase. It is compact in size at 1 in. x 2 in., low cost and capable of operating over a wide temperature range from -40 degrees Celsius up to 80 degrees Celsius.

These PCB-mount modules do not require external components, are internationally certified for industrial applications and are EMC compliant due to their internal filter. Additionally, sensor driven industrial and smart energy applications working directly from three-phase power will benefit from this converter, due to its tight regulation, low noise and its OVCIII rating. This also eliminates the need for integrating a separate low-voltage line or an additional transformer into the design.

All of these features make the RAC05-K/480 series an ideal fit for integration not only in Industry 4.0 solutions but also for smart grid, renewable energy, smart metering and IoT applications. Samples and OEM pricing are available from all authorized distributors or directly from RECOM.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement