Discrete and Process Automation

High isolation AC/DC modules for IoT and industrial automation

19 June 2019

Recom’s newest addition to its low power AC/DC portfolio includes durable modules with full certifications for household and ITE applications. Their 4kV isolation, 150% peak power capability and -40° C to +90° C operating temperature make them suitable for a wide range of operating conditions.

Source: RecomSource: RecomThe RAC04-K/277 series delivers an uncompromising 4 watts of continuous output power in harsh environments worldwide with up to 5000m altitude. The modules deliver full load output power from -40° C to 75° C across the entire input range of 80VAC to 305VAC and are certified for operation with power derating up to 90° C air ambient.

This series of fully encapsulated AC/DC modules is a complete solution without the need for external components, which supports Ecodesign Lot 6 standby mode operation for worldwide applications in automation, industry 4.0, internet of things, household and home automation. Due to their reinforced class II isolation rating for floating outputs and their wide margin to class B emissions compliance without external components, these are the easiest to use modular power solutions in the industry. Samples and OEM pricing are available from all authorized distributors or directly from Recom.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement