Industrial Electronics

2W Low-cost DC/DC Converters Offer High Isolation

04 September 2018

Source: RecomSource: Recom

Recom has released the RKZE series, a low-cost solution for applications that require high isolation and operate in wide temperature ranges. The PCB mount DC/DC modules are pin-compatible to Recom’s RK and RH converter series enabling easy power upgrade options with identical footprint.

The RKZE series is a cost-effective 2W DC/DC converter in an industry standard SIP7 case. The extended operating temperature range runs from -40° C to 95° C, making these converters suitable for demanding environments in industrial, test and measurement applications as well as high-volume manufacturing. They are pin-compatible with the RK and RH converter series, offering a simple way to upgrade to a 2 W high isolation supply from 1 W.

Standard isolation is 3 kVDC, and the /H version is factory tested to 4 kVDC. Single or dual outputs are available with optional continuous short circuit protection (/P suffix). EN62368-1 certification and EN55032 EMC compliances make these converters ready for easy integration into any internet of things and Industry 4.0 PCB design. Samples and OEM pricing are available from all authorized distributors or directly from Recom.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement