Industrial Electronics

Recom Delivers 1 W DC/DC Converters at Unmatched Low Prices

09 April 2018

Source: RecomSource: Recom

Recom now offers 5 VDC to 5 VDC isolated converters for cost-sensitive applications at unmatched low prices. The RFB, RFM and RFMM are SIP4 and SIP7 case DC/DC converters that are typically used in cost-sensitive, power isolation and voltage matching applications in board interfaces, which have become high volume commodity applications.

Despite their low cost, they are fully specified converters with 1 kVDC or 4 kVDC isolation, industrial operating temperature range of minus 40 degrees Celsius to 85 degrees Celsius without derating, and UL/EN certifications. The series has the same top quality, international certifications and warranty as Recom’s standard products. The very high production volume creates a cost advantage that is directly passed on to the customer. At these low prices, engineers may also want to reconsider using discrete designs, as these converters offer all the modular advantages at a contained cost and with no further quality or performance concerns. Samples are available from all authorized distributors.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement