RFMW Ltd., a specialty electronics distributor focused on RF, microwave components and semiconductors, has just announced design and sales support for solderless PCB connectors from Rosenberger.
According to the company, the connectors offer reduced installation time and they are easily mounted to printed circuit boards (PCBs) using standard screws. They are designed to cost-effectively provide excellent return loss values for frequencies up to 70 GHz, and are rated to more than 500 mating cycles for applications such as test and measurement, chip testing fixtures, board characterization and communication interconnects.
Rosenberger provides connector interfaces to RPC-1.85, RPC-2.40, RPC-2.92 and RPC-3.50, as shown in the chart below:
| Part Number | Connector Type | Frequency Range (GHz) |
| 3.5 mm Straight | 26.5 | |
| 2.92 mm Straight | 40.0 | |
| 2.4 mm Straight | 50.0 | |
| 1.85 mm Straight | 70.0 |
For more information, visit RFMW online.