Heilind Electronics, a global distributor of electronic components and authorized distributor for Amphenol SV Microwave, announces its new line of 5G connectors and cable assemblies.
SV Microwave offers a variety of millimeter wave (mmWave) coaxial cable assemblies and connectors for 5G mobile communication development and production. Extreme frequency push-on and threaded radio frequency (RF) connectors not only offer industry-leading signal fidelity in the 5G frequency spectrum, but also unique packaging designs for high-density requirements.
The 5G connectors, adapters and cable assemblies offer over 26 GHz frequency levels and the precision RF
Source: Heilind Electronics frequency bands that 5G requires. RF solutions for the 5G series include solderless edge launch connectors, LiteTouch connectors, Mini-D RF connection systems and solderless PCB connectors.
SV Microwave’s solderless PCB edge launch connectors feature a solderless compression mount for fast and easy installation. The connectors are available in SubMiniature Version A (SMA), 2.92 mm, 2.4 mm and 1.85 mm options. They are adjustable for multiple PCB thicknesses with minimal reflections via an impedance-matched PCB launch.
LiteTouch solderless coaxial and surface-mount connectors deliver a high-performance, high-reliability solution for precision thin substrate mounting. Meanwhile, the Mini-D connection system offers high-frequency RF performance up to 67 GHz with a high-density design and proven switched mode power supply (SMPS) interface. Also included in the portfolio are compact and efficient coaxial PCB connectors for high-density applications.
The Amphenol SV Microwave 5G family covers a wide range of applications, including test equipment, striplines and military and aerospace.