California-based Pasternack, an Infinite Electronics brand, has launched its RF angled printed circuit board connectors in an assortment of series for the demands of RF and microwave applications.
According to the developers, these connectors feature 1.85 mm, 2.4 mm and 2.92 mm circuit board and panel connectors. Moreover, the RF angled circuit board connectors comply with industry-standard interfaces, and support frequencies from DC to 67 GHz.
Source: Pasternack
Further, the connectors reportedly simplify development and testing and allow tapping of signals from circuit boards used in military, aerospace, and test and measurement applications.
For more information, about Pasternack's RF angled circuit board connectors, visit the Pasternack website.