Supply Chain
-
New Yorker Electronics Broadens Medical Electronics Offerings with USA-Made Audible Alarms
Audible medical alarms are IEC60601-1-8 approved for drug dispensers, defibrillators, dialysis and more.
-
STMicroelectronics and USound Agree to Build Miniature Piezoelectric MEMS for Portable Devices
The device will replace balanced-armature and electrodynamic receivers in smartphones.
-
IR Receivers Allow Pin-in-Paste Soldering
Side-view metal holder allows single reflow soldering step to reduce assembly costs.
-
TVS Diode Arrays Protect Portable Products
Littelfuse’s SP3145, SP1043 and SP1044 TVS diode arrays come in space-saving flip-chip packages and provide unidirectional transient protection.
-
Printable Solar Cells Move One Step Closer to Reality
Perovskite materials can form “solar ink” that could then be printed onto glass, plastic or other surfaces using inkjet printing.
-
Long Body LED Indicators Fit Thick Panels
Wilbrecht LEDCO has introduced a long body nickel-plated panel mount LED designed to easily fit panels up to 9.0 mm thick.
-
PMBus™ compliant PoLs power FPGAs, processors
Murata Power Solutions has launched the 90 A/162 W OKDx-T/90 series for point-of-load applications.
-
100 V Flyback Regulator Operates at 150°C
An H-grade version of Linear’s LT8303 monolithic flyback regulator offers guaranteed operation for junction temperatures as high as 150°C.
-
Smarter Sunglasses Fit Your Face Thanks to 3-D Printing Technology
Customized, 3-D printed sports sunglasses pave the way for safer head-worn sports gear.
-
Wearables Powered by Green Tea
Squishy supercapacitors bathed in green tea gel can power heart rate monitors, LEDs or Bluetooth modules
-
Game Companies Introduce Virtual Reality Game Development Capabilities for Non-VR Games
Game development gets more immersive thanks to HTC Vive and VRCameraman technology.
-
Sony to Launch Robotics and Coding Kit for Kids
The goal is to teach kids coding kills through playing with blocks, sensors and software
-
Mouser Now Shipping Texas Instruments’ CC2564C Dual-mode Bluetooth HCI Solution
Mouser Electronics, Inc. now offers TI’s?CC2564C?Bluetooth®?controller for wireless and portable apps.
-
PolarOnyx Reveals Femtosecond Laser Applications for Additive Manufacturing
New femtosecond fiber lasers could disrupt additive manufacturing technologies in healthcare and aerospace industries, creating stronger components and reducing manufacturing time and costs.
-
Backplane Connector Supports Data Rates to 28 Gbps
System ensures optimal signal integrity performance as data rates increase.
-
Building PCs for the Factory Floor
Industrial computers offer features, communication capability and robustness suitable for a manufacturing floor that consumer-grade PCs can’t provide.
-
Ultra-thin Actuator Responds Fast, Has Low Driving Voltage
TDK’s PiezoHapt™ actuator responds in just 4 ms and can be driven with voltages less than 24 V.
-
Wet Tantalum Cap Has Wide Capacitance Range
Vishay’s M39006/33?wet tantalum capacitor meets MIL-PRF-39006/33 specs and provides a capacitance range from 15 µF to 680 µF.
-
Gas Discharge Tube Suits High Bandwidth Apps
Gas discharge tube protects against fast rising transients. Low off-state capacitance is ideal for high bandwidth applications.
-
Sager Stocking Schurter IEC Inlets
Sager Electronics is offering Schurter’s Polarized IEC Appliance Inlets for Class II Protection.