Automotive & Transportation

Z-Axis Transponder Coil Fits Car Access Systems

06 October 2016

EPCOS z-axis transponder coils. Source: TDK.    EPCOS z-axis transponder coils. Source: TDK.

TDK Corporation has unveiled a series of EPCOS z-axis transponder coils for passive entry, passive start (PEPS) car access systems. With dimensions of just 7.7 mm × 7.4 mm × 2.65 mm, the components are extremely compact and feature a very low insertion height. The B82451L*E402 series comprises seven transponder coils covering an inductance range from 1.0 mH to 10.0 mH.

Depending on the type, the transponder coils feature a sensitivity of between 7 mV/µT and 23 mV/µT at 125 kHz. The Q factor of the new components is between 50 and 58.

The injection-molded plastic baseplate and laser-welded connections of the winding ensure that the Z transponder coils are extremely robust. The components are also qualified according to AEC-Q200.

Moreover the Z transponder coils can be combined very well with the EPCOS B82450A*A* and B82450A*E* transponder coil series for the x and y axes. With footprints of just 11.4 mm × 3.5 mm and 8 mm × 2.7 mm, respectively, these components are also very compact. Solutions using three discrete transponder coils offer high flexibility of design and can save space on the PCB. A design combining the new Z transponder coil with two 8-mm X and Y transponder coils, for example, needs an area of just 100 mm².

All EPCOS transponder coils are RoHS compatible.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement